Panasonic Res, Thick Film, 82R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J820V

Description
RES, THICK FILM, 82R, 5%, 0.1W, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 82R, 5%, 0.1W, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 82R, 5%, 0.1W, 0603; Resistance Panasonic - 44X4185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 0.1W, 0603; Resistance Panasonic
44X4185
Res, Thick Film, 82R, 5%, 0.1W, 0603; Resistance Panasonic 44X4185
RES, THICK FILM, 82R, 5%, 0.1W, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 0.1W, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 82Ohm, 5%, 0603; Resistance Panasonic - 05X3113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Ohm, 5%, 0603; Resistance Panasonic
05X3113
Resistor, Thick Film, 82Ohm, 5%, 0603; Resistance Panasonic 05X3113
RESISTOR, THICK FILM, 82OHM, 5%, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 82OHM, 5%, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4185
Product Name Res, Thick Film, 82R, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details