Panasonic Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J684V

Description
RES, THICK FILM, 680K, 5%, 0.1W, 0603; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 680K, 5%, 0.1W, 0603; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic
44X4183
Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic 44X4183
RES, THICK FILM, 680K, 5%, 0.1W, 0603; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 680K, 5%, 0.1W, 0603; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 680Kohm, 5%, 0603; Resistance Panasonic - 05X3103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680Kohm, 5%, 0603; Resistance Panasonic
05X3103
Resistor, Thick Film, 680Kohm, 5%, 0603; Resistance Panasonic 05X3103
RESISTOR, THICK FILM, 680KOHM, 5%, 0603; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 680KOHM, 5%, 0603; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4183 05X3103
Product Name Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 680Kohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details