Panasonic Chip Resistor - Surface Mount ERJ-U03J683V

Description
RES 68K OHM 5% 1/10W 0603 SMD
Datasheet
Description
RES 68K OHM 5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03J683V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J683V
Chip Resistor - Surface Mount ERJ-U03J683V
RES 68K OHM 5% 1/10W 0603 SMD

RES 68K OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, Thick Film, 68K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.1W, 0603; Resistance Panasonic
44X4182
Res, Thick Film, 68K, 5%, 0.1W, 0603; Resistance Panasonic 44X4182
RES, THICK FILM, 68K, 5%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 68Kohm, 5%, 0603; Resistance Panasonic - 05X3102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Kohm, 5%, 0603; Resistance Panasonic
05X3102
Resistor, Thick Film, 68Kohm, 5%, 0603; Resistance Panasonic 05X3102
RESISTOR, THICK FILM, 68KOHM, 5%, 0603; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 68KOHM, 5%, 0603; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03J683V 44X4182
Product Name Chip Resistor - Surface Mount Res, Thick Film, 68K, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details