Panasonic Res, Thick Film, 5R6, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J5R6V

Description
RES, THICK FILM, 5R6, 5%, 0.1W, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5R6, 5%, 0.1W, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5R6, 5%, 0.1W, 0603; Resistance Panasonic - 44X4173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 5%, 0.1W, 0603; Resistance Panasonic
44X4173
Res, Thick Film, 5R6, 5%, 0.1W, 0603; Resistance Panasonic 44X4173
RES, THICK FILM, 5R6, 5%, 0.1W, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5R6, 5%, 0.1W, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 5.6Ohm, 5%, 0603; Resistance Panasonic - 05X3078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Ohm, 5%, 0603; Resistance Panasonic
05X3078
Resistor, Thick Film, 5.6Ohm, 5%, 0603; Resistance Panasonic 05X3078
RESISTOR, THICK FILM, 5.6OHM, 5%, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6OHM, 5%, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4173
Product Name Res, Thick Film, 5R6, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details