Panasonic Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J564V

Description
RES, THICK FILM, 560K, 5%, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 560K, 5%, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4178 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic
44X4178
Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic 44X4178
RES, THICK FILM, 560K, 5%, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 560K, 5%, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 560Kohm, 5%, 0603; Resistance Panasonic - 05X3089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560Kohm, 5%, 0603; Resistance Panasonic
05X3089
Resistor, Thick Film, 560Kohm, 5%, 0603; Resistance Panasonic 05X3089
RESISTOR, THICK FILM, 560KOHM, 5%, 0603; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 560KOHM, 5%, 0603; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4178 05X3089
Product Name Res, Thick Film, 560K, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 560Kohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details