Panasonic Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J563V

Description
RES, THICK FILM, 56K, 5%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 56K, 5%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4177 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic
44X4177
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic 44X4177
RES, THICK FILM, 56K, 5%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 56Kohm, 5%, 0603; Resistance Panasonic - 05X3088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56Kohm, 5%, 0603; Resistance Panasonic
05X3088
Resistor, Thick Film, 56Kohm, 5%, 0603; Resistance Panasonic 05X3088
RESISTOR, THICK FILM, 56KOHM, 5%, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 56KOHM, 5%, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4177
Product Name Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details