Panasonic Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J562V

Description
RES, THICK FILM, 5K6, 5%, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K6, 5%, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Panasonic - 44X4176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Panasonic
44X4176
Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Panasonic 44X4176
RES, THICK FILM, 5K6, 5%, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 5.6Kohm, 5%, 0603; Resistance Panasonic - 05X3087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Kohm, 5%, 0603; Resistance Panasonic
05X3087
Resistor, Thick Film, 5.6Kohm, 5%, 0603; Resistance Panasonic 05X3087
RESISTOR, THICK FILM, 5.6KOHM, 5%, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6KOHM, 5%, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U03J562V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J562V
Chip Resistor - Surface Mount ERJ-U03J562V
RES 5.6K OHM 5% 1/10W 0603 SMD

RES 5.6K OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 44X4176 05X3087 ERJ-U03J562V
Product Name Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 5.6Kohm, 5%, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers