Panasonic Chip Resistor - Surface Mount ERJ-U03J561V

Description
RES 560 OHM 5% 1/10W 0603 SMD
Datasheet
Description
RES 560 OHM 5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03J561V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J561V
Chip Resistor - Surface Mount ERJ-U03J561V
RES 560 OHM 5% 1/10W 0603 SMD

RES 560 OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 560 Ohm, 5%, 0603; Resistance Panasonic - 05X3086 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560 Ohm, 5%, 0603; Resistance Panasonic
05X3086
Resistor, Thick Film, 560 Ohm, 5%, 0603; Resistance Panasonic 05X3086
RESISTOR, THICK FILM, 560 OHM, 5%, 0603; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, THICK FILM, 560 OHM, 5%, 0603; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 560R, 5%, 0.1W, 0603; Resistance Panasonic - 44X4175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 0.1W, 0603; Resistance Panasonic
44X4175
Res, Thick Film, 560R, 5%, 0.1W, 0603; Resistance Panasonic 44X4175
RES, THICK FILM, 560R, 5%, 0.1W, 0603; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 0.1W, 0603; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U03J561V 05X3086 44X4175
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 560 Ohm, 5%, 0603; Resistance Panasonic Res, Thick Film, 560R, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details