Panasonic Chip Resistor - Surface Mount ERJ-U03J560V

Description
RES 56 OHM 5% 1/10W 0603 SMD
Datasheet
Description
RES 56 OHM 5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03J560V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J560V
Chip Resistor - Surface Mount ERJ-U03J560V
RES 56 OHM 5% 1/10W 0603 SMD

RES 56 OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, Thick Film, 56R, 5%, 0.1W, 0603; Resistance Panasonic - 44X4174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.1W, 0603; Resistance Panasonic
44X4174
Res, Thick Film, 56R, 5%, 0.1W, 0603; Resistance Panasonic 44X4174
RES, THICK FILM, 56R, 5%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 56Ohm, 5%, 0603; Resistance Panasonic - 05X3085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56Ohm, 5%, 0603; Resistance Panasonic
05X3085
Resistor, Thick Film, 56Ohm, 5%, 0603; Resistance Panasonic 05X3085
RESISTOR, THICK FILM, 56OHM, 5%, 0603; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 56OHM, 5%, 0603; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03J560V 44X4174
Product Name Chip Resistor - Surface Mount Res, Thick Film, 56R, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details