RES 470K OHM 5% 1/10W 0603 SMD
RESISTOR, THICK FILM, 470KOHM, 5%, 0603; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, THICK FILM, 470K, 5%, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
RES 470K OHM 5% 1/10W 0603 SMD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-U03J474V | 05X3075 | 44X4172 | ERJ-U03J474V |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor, Thick Film, 470Kohm, 5%, 0603; Resistance Panasonic | Res, Thick Film, 470K, 5%, 0.1W, 0603; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Resistance Range | 470000 ohms | 470000 ohms | 470000 ohms | 470000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |