Panasonic Res, Thick Film, 390K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J394V

Description
RES, THICK FILM, 390K, 5%, 0.1W, 0603; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 390K, 5%, 0.1W, 0603; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 390K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 5%, 0.1W, 0603; Resistance Panasonic
44X4167
Res, Thick Film, 390K, 5%, 0.1W, 0603; Resistance Panasonic 44X4167
RES, THICK FILM, 390K, 5%, 0.1W, 0603; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 390K, 5%, 0.1W, 0603; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 390Kohm, 5%, 0603; Resistance Panasonic - 05X3061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390Kohm, 5%, 0603; Resistance Panasonic
05X3061
Resistor, Thick Film, 390Kohm, 5%, 0603; Resistance Panasonic 05X3061
RESISTOR, THICK FILM, 390KOHM, 5%, 0603; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 390KOHM, 5%, 0603; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4167 05X3061
Product Name Res, Thick Film, 390K, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 390Kohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 390000 ohms 390000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details