Panasonic Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J393V

Description
RES, THICK FILM, 39K, 5%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 39K, 5%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Panasonic
44X4166
Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Panasonic 44X4166
RES, THICK FILM, 39K, 5%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 39K, 5%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 39Kohm, 5%, 0603; Resistance Panasonic - 05X3060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 39Kohm, 5%, 0603; Resistance Panasonic
05X3060
Resistor, Thick Film, 39Kohm, 5%, 0603; Resistance Panasonic 05X3060
RESISTOR, THICK FILM, 39KOHM, 5%, 0603; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 39KOHM, 5%, 0603; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4166
Product Name Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details