Panasonic Resistor, Thick Film, 3.9Kohm, 5%, 0603; Resistance Panasonic ERJ-U03J392V

Description
RESISTOR, THICK FILM, 3.9KOHM, 5%, 0603; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 3.9KOHM, 5%, 0603; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.9Kohm, 5%, 0603; Resistance Panasonic - 05X3059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9Kohm, 5%, 0603; Resistance Panasonic
05X3059
Resistor, Thick Film, 3.9Kohm, 5%, 0603; Resistance Panasonic 05X3059
RESISTOR, THICK FILM, 3.9KOHM, 5%, 0603; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9KOHM, 5%, 0603; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K9, 5%, 0.1W, 0603; Resistance Panasonic - 44X4165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.1W, 0603; Resistance Panasonic
44X4165
Res, Thick Film, 3K9, 5%, 0.1W, 0603; Resistance Panasonic 44X4165
RES, THICK FILM, 3K9, 5%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X3059 44X4165
Product Name Resistor, Thick Film, 3.9Kohm, 5%, 0603; Resistance Panasonic Res, Thick Film, 3K9, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details