RES, THICK FILM, 220R, 5%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
RESISTOR, THICK FILM, 220 OHM, 5%, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 44X4148 | 05X3018 |
| Product Name | Res, Thick Film, 220R, 5%, 0.1W, 0603; Resistance Panasonic | Resistor, Thick Film, 220 Ohm, 5%, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 220 ohms | 220 ohms |
| Tolerance | 5 +/- % | 5 +/- % |