Panasonic Res, Thick Film, 1R8, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J1R8V

Description
RES, THICK FILM, 1R8, 5%, 0.1W, 0603; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R8, 5%, 0.1W, 0603; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R8, 5%, 0.1W, 0603; Resistance Panasonic - 44X4124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R8, 5%, 0.1W, 0603; Resistance Panasonic
44X4124
Res, Thick Film, 1R8, 5%, 0.1W, 0603; Resistance Panasonic 44X4124
RES, THICK FILM, 1R8, 5%, 0.1W, 0603; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1R8, 5%, 0.1W, 0603; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.8Ohm, 5%, 0603; Resistance Panasonic - 05X2963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Ohm, 5%, 0603; Resistance Panasonic
05X2963
Resistor, Thick Film, 1.8Ohm, 5%, 0603; Resistance Panasonic 05X2963
RESISTOR, THICK FILM, 1.8OHM, 5%, 0603; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8OHM, 5%, 0603; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U03J1R8V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J1R8V
Chip Resistor - Surface Mount ERJ-U03J1R8V
RES 1.8 OHM 5% 1/10W 0603 SMD

RES 1.8 OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 44X4124 ERJ-U03J1R8V
Product Name Res, Thick Film, 1R8, 5%, 0.1W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details