Panasonic Res, Thick Film, 1R5, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J1R5V

Description
RES, THICK FILM, 1R5, 5%, 0.1W, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R5, 5%, 0.1W, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R5, 5%, 0.1W, 0603; Resistance Panasonic - 44X4123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 5%, 0.1W, 0603; Resistance Panasonic
44X4123
Res, Thick Film, 1R5, 5%, 0.1W, 0603; Resistance Panasonic 44X4123
RES, THICK FILM, 1R5, 5%, 0.1W, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1R5, 5%, 0.1W, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.5Ohm, 5%, 0603; Resistance Panasonic - 05X2961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Ohm, 5%, 0603; Resistance Panasonic
05X2961
Resistor, Thick Film, 1.5Ohm, 5%, 0603; Resistance Panasonic 05X2961
RESISTOR, THICK FILM, 1.5OHM, 5%, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5OHM, 5%, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4123
Product Name Res, Thick Film, 1R5, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details