Panasonic Resistor, Thick Film, 1.2Ohm, 5%, 0603; Resistance Panasonic ERJ-U03J1R2V

Description
RESISTOR, THICK FILM, 1.2OHM, 5%, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.2OHM, 5%, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.2Ohm, 5%, 0603; Resistance Panasonic - 05X2959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.2Ohm, 5%, 0603; Resistance Panasonic
05X2959
Resistor, Thick Film, 1.2Ohm, 5%, 0603; Resistance Panasonic 05X2959
RESISTOR, THICK FILM, 1.2OHM, 5%, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.2OHM, 5%, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R2, 5%, 0.1W, 0603; Resistance Panasonic - 44X4122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 5%, 0.1W, 0603; Resistance Panasonic
44X4122
Res, Thick Film, 1R2, 5%, 0.1W, 0603; Resistance Panasonic 44X4122
RES, THICK FILM, 1R2, 5%, 0.1W, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1R2, 5%, 0.1W, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2959
Product Name Resistor, Thick Film, 1.2Ohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details