Panasonic Res, Thick Film, 1R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J1R0V

Description
RES, THICK FILM, 1R, 5%, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R, 5%, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R, 5%, 0.1W, 0603; Resistance Panasonic - 44X4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 0.1W, 0603; Resistance Panasonic
44X4121
Res, Thick Film, 1R, 5%, 0.1W, 0603; Resistance Panasonic 44X4121
RES, THICK FILM, 1R, 5%, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1Ohm, 5%, 0603; Resistance Panasonic - 05X2957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 5%, 0603; Resistance Panasonic
05X2957
Resistor, Thick Film, 1Ohm, 5%, 0603; Resistance Panasonic 05X2957
RESISTOR, THICK FILM, 1OHM, 5%, 0603; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 5%, 0603; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4121
Product Name Res, Thick Film, 1R, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details