Panasonic Chip Resistor - Surface Mount ERJ-U03J184V

Description
RES 180K OHM 5% 1/10W 0603 SMD
Datasheet
Description
RES 180K OHM 5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03J184V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J184V
Chip Resistor - Surface Mount ERJ-U03J184V
RES 180K OHM 5% 1/10W 0603 SMD

RES 180K OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 180Kohm, 5%, 0603; Resistance Panasonic - 05X3005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180Kohm, 5%, 0603; Resistance Panasonic
05X3005
Resistor, Thick Film, 180Kohm, 5%, 0603; Resistance Panasonic 05X3005
RESISTOR, THICK FILM, 180KOHM, 5%, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 180KOHM, 5%, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic
44X4145
Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic 44X4145
RES, THICK FILM, 180K, 5%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 180K, 5%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U03J184V 05X3005 44X4145
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 180Kohm, 5%, 0603; Resistance Panasonic Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 180000 ohms 180000 ohms 180000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details