Panasonic Chip Resistor - Surface Mount ERJ-U03J183V

Description
RES 18K OHM 5% 1/10W 0603 SMD
Datasheet
Description
RES 18K OHM 5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03J183V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J183V
Chip Resistor - Surface Mount ERJ-U03J183V
RES 18K OHM 5% 1/10W 0603 SMD

RES 18K OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 18Kohm, 5%, 0603; Resistance Panasonic - 05X3004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Kohm, 5%, 0603; Resistance Panasonic
05X3004
Resistor, Thick Film, 18Kohm, 5%, 0603; Resistance Panasonic 05X3004
RESISTOR, THICK FILM, 18KOHM, 5%, 0603; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 18KOHM, 5%, 0603; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Panasonic
44X4144
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Panasonic 44X4144
RES, THICK FILM, 18K, 5%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03J183V 05X3004
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 18Kohm, 5%, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details