Panasonic Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J181V

Description
RES, THICK FILM, 180R, 5%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 180R, 5%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic - 44X4142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic
44X4142
Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic 44X4142
RES, THICK FILM, 180R, 5%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 180 Ohm, 5%, 0603; Resistance Panasonic - 05X3002 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180 Ohm, 5%, 0603; Resistance Panasonic
05X3002
Resistor, Thick Film, 180 Ohm, 5%, 0603; Resistance Panasonic 05X3002
RESISTOR, THICK FILM, 180 OHM, 5%, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, THICK FILM, 180 OHM, 5%, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4142 05X3002
Product Name Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 180 Ohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details