Panasonic Resistor, Thick Film, 15Kohm, 5%, 0603; Resistance Panasonic ERJ-U03J153V

Description
RESISTOR, THICK FILM, 15KOHM, 5%, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 15KOHM, 5%, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 15Kohm, 5%, 0603; Resistance Panasonic - 05X2992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Kohm, 5%, 0603; Resistance Panasonic
05X2992
Resistor, Thick Film, 15Kohm, 5%, 0603; Resistance Panasonic 05X2992
RESISTOR, THICK FILM, 15KOHM, 5%, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15KOHM, 5%, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.1W, 0603; Resistance Panasonic
44X4139
Res, Thick Film, 15K, 5%, 0.1W, 0603; Resistance Panasonic 44X4139
RES, THICK FILM, 15K, 5%, 0.1W, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.1W, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2992
Product Name Resistor, Thick Film, 15Kohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details