Panasonic Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J152V

Description
RES, THICK FILM, 1K5, 5%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 5%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic - 44X4138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic
44X4138
Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic 44X4138
RES, THICK FILM, 1K5, 5%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.5Kohm, 5%, 0603; Resistance Panasonic - 05X2991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Kohm, 5%, 0603; Resistance Panasonic
05X2991
Resistor, Thick Film, 1.5Kohm, 5%, 0603; Resistance Panasonic 05X2991
RESISTOR, THICK FILM, 1.5KOHM, 5%, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5KOHM, 5%, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4138 05X2991
Product Name Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 1.5Kohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details