Panasonic Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J151V

Description
RES, THICK FILM, 150R, 5%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150R, 5%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic - 44X4137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic
44X4137
Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic 44X4137
RES, THICK FILM, 150R, 5%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 150 Ohm, 5%, 0603; Resistance Panasonic - 05X2990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150 Ohm, 5%, 0603; Resistance Panasonic
05X2990
Resistor, Thick Film, 150 Ohm, 5%, 0603; Resistance Panasonic 05X2990
RESISTOR, THICK FILM, 150 OHM, 5%, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, THICK FILM, 150 OHM, 5%, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4137 05X2990
Product Name Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 150 Ohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details