Panasonic Resistor, Thick Film, 12Ohm, 5%, 0603; Resistance Panasonic ERJ-U03J120V

Description
RESISTOR, THICK FILM, 12OHM, 5%, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 12OHM, 5%, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 12Ohm, 5%, 0603; Resistance Panasonic - 05X2977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Ohm, 5%, 0603; Resistance Panasonic
05X2977
Resistor, Thick Film, 12Ohm, 5%, 0603; Resistance Panasonic 05X2977
RESISTOR, THICK FILM, 12OHM, 5%, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 12OHM, 5%, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12R, 5%, 0.1W, 0603; Resistance Panasonic - 44X4131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 5%, 0.1W, 0603; Resistance Panasonic
44X4131
Res, Thick Film, 12R, 5%, 0.1W, 0603; Resistance Panasonic 44X4131
RES, THICK FILM, 12R, 5%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12R, 5%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2977
Product Name Resistor, Thick Film, 12Ohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details