Panasonic Chip Resistor - Surface Mount ERJ-U03J106V

Description
RES 10 M OHM 5% 1/10W 0603 SMD
Datasheet
Description
RES 10 M OHM 5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03J106V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J106V
Chip Resistor - Surface Mount ERJ-U03J106V
RES 10 M OHM 5% 1/10W 0603 SMD

RES 10 M OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 10M, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 44X9586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
44X9586
Res, 10M, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 44X9586
RES, 10M, 5%, 0.1W, THICK FILM, 0603; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10M, 5%, 0.1W, THICK FILM, 0603; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 05X2970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
05X2970
Res, 10M, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 05X2970
RES, 10M, 5%, 0.1W, THICK FILM, 0603; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10M, 5%, 0.1W, THICK FILM, 0603; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03J106V 44X9586
Product Name Chip Resistor - Surface Mount Res, 10M, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -2.67 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details