Panasonic Chip Resistor - Surface Mount ERJ-U03F9091V

Description
RES 9.09K OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 9.09K OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F9091V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F9091V
Chip Resistor - Surface Mount ERJ-U03F9091V
RES 9.09K OHM 1% 1/10W 0603 SMD

RES 9.09K OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 9K09, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 44X9560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
44X9560
Res, 9K09, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 44X9560
RES, 9K09, 1%, 0.1W, THICK FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K09, 1%, 0.1W, THICK FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 05X2939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
05X2939
Res, 9K09, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 05X2939
RES, 9K09, 1%, 0.1W, THICK FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K09, 1%, 0.1W, THICK FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03F9091V 44X9560
Product Name Chip Resistor - Surface Mount Res, 9K09, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details