Panasonic Resistor, Thick Film, 82Kohm, 1%, 0603; Resistance Panasonic ERJ-U03F8202V

Description
RESISTOR, THICK FILM, 82KOHM, 1%, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 82KOHM, 1%, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 82Kohm, 1%, 0603; Resistance Panasonic - 28W1431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Kohm, 1%, 0603; Resistance Panasonic
28W1431
Resistor, Thick Film, 82Kohm, 1%, 0603; Resistance Panasonic 28W1431
RESISTOR, THICK FILM, 82KOHM, 1%, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 82KOHM, 1%, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K, 1%, 0.1W, 0603; Resistance Panasonic - 44X4119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.1W, 0603; Resistance Panasonic
44X4119
Res, Thick Film, 82K, 1%, 0.1W, 0603; Resistance Panasonic 44X4119
RES, THICK FILM, 82K, 1%, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1431
Product Name Resistor, Thick Film, 82Kohm, 1%, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details