Panasonic Resistor, Thick Film, 8.2Kohm, 1%, 0603; Resistance Panasonic ERJ-U03F8201V

Description
RESISTOR, THICK FILM, 8.2KOHM, 1%, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 8.2KOHM, 1%, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 8.2Kohm, 1%, 0603; Resistance Panasonic - 28W1430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Kohm, 1%, 0603; Resistance Panasonic
28W1430
Resistor, Thick Film, 8.2Kohm, 1%, 0603; Resistance Panasonic 28W1430
RESISTOR, THICK FILM, 8.2KOHM, 1%, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2KOHM, 1%, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K2, 1%, 0.1W, 0603; Resistance Panasonic - 44X4118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.1W, 0603; Resistance Panasonic
44X4118
Res, Thick Film, 8K2, 1%, 0.1W, 0603; Resistance Panasonic 44X4118
RES, THICK FILM, 8K2, 1%, 0.1W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K2, 1%, 0.1W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W1430 44X4118
Product Name Resistor, Thick Film, 8.2Kohm, 1%, 0603; Resistance Panasonic Res, Thick Film, 8K2, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details