Panasonic Res, 75R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-U03F75R0V

Description
RES, 75R, 1%, 0.1W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 1%, 0.1W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 28W1423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
28W1423
Res, 75R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 28W1423
RES, 75R, 1%, 0.1W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 44X9518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
44X9518
Res, 75R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 44X9518
RES, 75R, 1%, 0.1W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U03F75R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U03F75R0V
Resistors - Chip Resistor - Surface Mount ERJ-U03F75R0V
RES 75 OHM 1% 1/10W 0603 SMD

RES 75 OHM 1% 1/10W 0603 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 28W1423 ERJ-U03F75R0V
Product Name Res, 75R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers