Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U03F6802V

Description
RES 68K OHM 1% 1/10W 0603 SMD
Description
RES 68K OHM 1% 1/10W 0603 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U03F6802V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U03F6802V
Resistors - Chip Resistor - Surface Mount ERJ-U03F6802V
RES 68K OHM 1% 1/10W 0603 SMD

RES 68K OHM 1% 1/10W 0603 SMD

Supplier's Site
Resistor, Thick Film, 68Kohm, 1%, 0603; Resistance Panasonic - 28W1421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Kohm, 1%, 0603; Resistance Panasonic
28W1421
Resistor, Thick Film, 68Kohm, 1%, 0603; Resistance Panasonic 28W1421
RESISTOR, THICK FILM, 68KOHM, 1%, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 68KOHM, 1%, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Panasonic - 44X4114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Panasonic
44X4114
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Panasonic 44X4114
RES, THICK FILM, 68K, 1%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U03F6802V 28W1421
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 68Kohm, 1%, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details