Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F6201V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9480 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9480
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9480
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1415
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1415
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9480
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers