Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F6200V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9479 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9479
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9479
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1414 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1414
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1414
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9479
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details