Panasonic Res, 60R4, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-U03F60R4V

Description
RES, 60R4, 1%, 0.1W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 60R4, 1%, 0.1W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60R4, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 44X9468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
44X9468
Res, 60R4, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 44X9468
RES, 60R4, 1%, 0.1W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 60R4, 1%, 0.1W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 05X2857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
05X2857
Res, 60R4, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 05X2857
RES, 60R4, 1%, 0.1W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 60R4, 1%, 0.1W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9468
Product Name Res, 60R4, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details