Panasonic Chip Resistor - Surface Mount ERJ-U03F6040V

Description
RES 604 OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 604 OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F6040V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F6040V
Chip Resistor - Surface Mount ERJ-U03F6040V
RES 604 OHM 1% 1/10W 0603 SMD

RES 604 OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 604R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 05X2858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
05X2858
Res, 604R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 05X2858
RES, 604R, 1%, 0.1W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 604R, 1%, 0.1W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 44X9469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
44X9469
Res, 604R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 44X9469
RES, 604R, 1%, 0.1W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 604R, 1%, 0.1W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03F6040V 05X2858
Product Name Chip Resistor - Surface Mount Res, 604R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details