The 1253 Anti-Sulfurated Resistor, part number 57AK1671, is a RoHS compliant thick film chip resistor designed for high reliability applications. It features an Au-based inner electrode for enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor is available in various sizes and power ratings, with a maximum power rating of 0.75 W and a resistance range from 0.1 Ω to 10 MΩ, depending on the specific series. It complies with AEC-Q200 standards, ensuring its reliability in automotive applications. The product supports both reflow and flow soldering processes, and it is packaged in various methods to accommodate different manufacturing needs. The resistor's construction includes a metal glaze thick film resistive element and a protective coating, contributing to its durability and performance stability.
1253 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES
1253 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 57AK1672 |
| Product Name | 1253 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |