Panasonic SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW ERJ-U03F56R0V

Description
SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW
Description
SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW

Suppliers

Company
Product
Description
Supplier Links
SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW - 590-ERJ-U03F56R0V - Utmel Electronic Limited
Hong Kong, China
SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW
590-ERJ-U03F56R0V
SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW 590-ERJ-U03F56R0V
SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW

SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW

Supplier's Site
Resistor, Thick Film, 56Ohm, 1%, 0603; Resistance Panasonic - 28W1408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56Ohm, 1%, 0603; Resistance Panasonic
28W1408
Resistor, Thick Film, 56Ohm, 1%, 0603; Resistance Panasonic 28W1408
RESISTOR, THICK FILM, 56OHM, 1%, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 56OHM, 1%, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Panasonic - 44X4106 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Panasonic
44X4106
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Panasonic 44X4106
RES, THICK FILM, 56R, 1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-U03F56R0V 28W1408
Product Name SMD Chip Resistor, 0603 [1608 Metric], 56 ohm, 75 V, Thick Film, 100 mW Resistor, Thick Film, 56Ohm, 1%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567487P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details