Panasonic Chip Resistor - Surface Mount ERJ-U03F5600V

Description
RES 560 OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 560 OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F5600V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F5600V
Chip Resistor - Surface Mount ERJ-U03F5600V
RES 560 OHM 1% 1/10W 0603 SMD

RES 560 OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 560 Ohm, 1%, 0603; Resistance Panasonic - 28W1409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560 Ohm, 1%, 0603; Resistance Panasonic
28W1409
Resistor, Thick Film, 560 Ohm, 1%, 0603; Resistance Panasonic 28W1409
RESISTOR, THICK FILM, 560 OHM, 1%, 0603; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, THICK FILM, 560 OHM, 1%, 0603; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560R, 1%, 0.1W, 0603; Resistance Panasonic - 44X4107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.1W, 0603; Resistance Panasonic
44X4107
Res, Thick Film, 560R, 1%, 0.1W, 0603; Resistance Panasonic 44X4107
RES, THICK FILM, 560R, 1%, 0.1W, 0603; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.1W, 0603; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U03F5600V 28W1409 44X4107
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 560 Ohm, 1%, 0603; Resistance Panasonic Res, Thick Film, 560R, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details