Panasonic Chip Resistor - Surface Mount ERJ-U03F5361V

Description
RES 5.36K OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 5.36K OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F5361V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F5361V
Chip Resistor - Surface Mount ERJ-U03F5361V
RES 5.36K OHM 1% 1/10W 0603 SMD

RES 5.36K OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X2834 - Newark, An Avnet Company
Chicago, IL, United States
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X2834
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X2834
0201 anti-sulfurated resistor RoHS Compliant: Yes

0201 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 44X9445 - Newark, An Avnet Company
Chicago, IL, United States
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
44X9445
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic 44X9445
0201 anti-sulfurated resistor RoHS Compliant: Yes

0201 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03F5361V 05X2834
Product Name Chip Resistor - Surface Mount 0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 5360 ohms
Tolerance 1 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details