RESISTOR, THICK FILM, 470 OHM, 1%, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
RES, THICK FILM, 470R, 1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
RES 470 OHM 1% 1/10W 0603 SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 28W1399 | 44X4102 | ERJ-U03F4700V |
| Product Name | Resistor, Thick Film, 470 Ohm, 1%, 0603; Resistance Panasonic | Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |