Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F43R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1393
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1393
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9388
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9388
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1393
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details