Panasonic Resistor, Thick Film, 3.9Kohm, 1%, 0603; Resistance Panasonic ERJ-U03F3901V

Description
RESISTOR, THICK FILM, 3.9KOHM, 1%, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 3.9KOHM, 1%, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.9Kohm, 1%, 0603; Resistance Panasonic - 28W1390 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9Kohm, 1%, 0603; Resistance Panasonic
28W1390
Resistor, Thick Film, 3.9Kohm, 1%, 0603; Resistance Panasonic 28W1390
RESISTOR, THICK FILM, 3.9KOHM, 1%, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9KOHM, 1%, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Panasonic - 44X4098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Panasonic
44X4098
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Panasonic 44X4098
RES, THICK FILM, 3K9, 1%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W1390 44X4098
Product Name Resistor, Thick Film, 3.9Kohm, 1%, 0603; Resistance Panasonic Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details