Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F36R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9348 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9348
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9348
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1383 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1383
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1383
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9348
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details