Panasonic Resistor, Thick Film, 330Kohm, 1%, 0603; Resistance Panasonic ERJ-U03F3303V

Description
RESISTOR, THICK FILM, 330KOHM, 1%, 0603; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 330KOHM, 1%, 0603; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 330Kohm, 1%, 0603; Resistance Panasonic - 28W1382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330Kohm, 1%, 0603; Resistance Panasonic
28W1382
Resistor, Thick Film, 330Kohm, 1%, 0603; Resistance Panasonic 28W1382
RESISTOR, THICK FILM, 330KOHM, 1%, 0603; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330KOHM, 1%, 0603; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330K, 1%, 0.1W, 0603; Resistance Panasonic - 44X4095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.1W, 0603; Resistance Panasonic
44X4095
Res, Thick Film, 330K, 1%, 0.1W, 0603; Resistance Panasonic 44X4095
RES, THICK FILM, 330K, 1%, 0.1W, 0603; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.1W, 0603; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W1382 44X4095
Product Name Resistor, Thick Film, 330Kohm, 1%, 0603; Resistance Panasonic Res, Thick Film, 330K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers