Panasonic RES 240K OHM 1% 1/10W 0603 SMD ERJ-U03F2403V

Description
RES 240K OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 240K OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1% 1/10W 0603 SMD - 590-ERJ-U03F2403V - Utmel Electronic Limited
Hong Kong, China
RES 240K OHM 1% 1/10W 0603 SMD
590-ERJ-U03F2403V
RES 240K OHM 1% 1/10W 0603 SMD 590-ERJ-U03F2403V
RES 240K OHM 1% 1/10W 0603 SMD

RES 240K OHM 1% 1/10W 0603 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1367 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1367
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1367
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9259 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9259
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9259
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-U03F2403V 28W1367
Product Name RES 240K OHM 1% 1/10W 0603 SMD Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details