Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F2400V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9256
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9256
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1364
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1364
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9256
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details