Panasonic Resistor, Thick Film, 22Ohm, 1%, 0603; Resistance Panasonic ERJ-U03F22R0V

Description
RESISTOR, THICK FILM, 22OHM, 1%, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 22OHM, 1%, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 22Ohm, 1%, 0603; Resistance Panasonic - 28W1358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Ohm, 1%, 0603; Resistance Panasonic
28W1358
Resistor, Thick Film, 22Ohm, 1%, 0603; Resistance Panasonic 28W1358
RESISTOR, THICK FILM, 22OHM, 1%, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 22OHM, 1%, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Panasonic - 44X4081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Panasonic
44X4081
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Panasonic 44X4081
RES, THICK FILM, 22R, 1%, 0.1W, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1358
Product Name Resistor, Thick Film, 22Ohm, 1%, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details