1234 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES
1234 ANTI-SULFURATED RESISTOR ROHS COMPLIANT: YES
RES 1 OHM 1% 1/10W 0603 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 57AK1652 | ERJ-U03F1R00V |
| Product Name | 1234 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 1 ohms |