Panasonic Chip Resistor - Surface Mount ERJ-U03F1580V

Description
RES 158 OHM 1% 1/10W 0603 SMD
Datasheet
Description
RES 158 OHM 1% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03F1580V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03F1580V
Chip Resistor - Surface Mount ERJ-U03F1580V
RES 158 OHM 1% 1/10W 0603 SMD

RES 158 OHM 1% 1/10W 0603 SMD

Supplier's Site Datasheet
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X2583 - Newark, An Avnet Company
Chicago, IL, United States
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X2583
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X2583
0201 anti-sulfurated resistor RoHS Compliant: Yes

0201 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 44X9159 - Newark, An Avnet Company
Chicago, IL, United States
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
44X9159
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic 44X9159
0201 anti-sulfurated resistor RoHS Compliant: Yes

0201 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03F1580V 05X2583
Product Name Chip Resistor - Surface Mount 0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 158 ohms
Tolerance 1 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers