Panasonic Res, Thick Film, 12R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-U03F12R0V

Description
RES, THICK FILM, 12R, 1%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, THICK FILM, 12R, 1%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12R, 1%, 0.1W, 0603; Resistance Panasonic - 44X4066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 1%, 0.1W, 0603; Resistance Panasonic
44X4066
Res, Thick Film, 12R, 1%, 0.1W, 0603; Resistance Panasonic 44X4066
RES, THICK FILM, 12R, 1%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12R, 1%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 12Ohm, 1%, 0603; Resistance Panasonic - 28W1328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Ohm, 1%, 0603; Resistance Panasonic
28W1328
Resistor, Thick Film, 12Ohm, 1%, 0603; Resistance Panasonic 28W1328
RESISTOR, THICK FILM, 12OHM, 1%, 0603; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 12OHM, 1%, 0603; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4066
Product Name Res, Thick Film, 12R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details